Lansdale Semiconductor, Inc. 4-Input & Driver 943

Description
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.
Description
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Suppliers

Company
Product
Description
Supplier Links
4-Input & Driver - 943 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Input & Driver
943
4-Input & Driver 943
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Motorola/Freescale - DTL 830 - 930 & 1800 - 1900

These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category IC Interfaces
Product Number 943
Product Name 4-Input & Driver
Device Type Line / Bus Driver
Supply Voltage Other; 4.5-5.5 VDC
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3203-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers