These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 933/I |
| Product Name | Dual 3+4 Input Expander |
| Device Type | Port / Bus Expander |
| Supply Voltage | Other; 4.5-5.5 VDC |
| # of Tx | 3 # |
| # of Rx | 4 # |