Lansdale Semiconductor, Inc. Clocked Flip Flop 931

Description
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.
Description
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Suppliers

Company
Product
Description
Supplier Links
Clocked Flip Flop - 931 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Clocked Flip Flop
931
Clocked Flip Flop 931
Motorola/Freescale - DTL 830 - 930 & 1800 - 1900 These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Motorola/Freescale - DTL 830 - 930 & 1800 - 1900

These DTL integrated circuits provide an excellent balance of speed, power dissipation, and noise immunity for general purpose digital applications. The line includes many multifunction types. Additional logic power is provided by the "wired OR" capability of the basic DTL gate.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 931
Product Name Clocked Flip Flop
Supply Voltage 4.5-5.5 VDC
Propagation Delay 40 ns
Power Dissipation 55 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74HCS74D-Q100JTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details