Signetics 8800 series high-speed elements.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 8889/C,D |
| Product Name | 8-Segment Driver |
| Technology | TTL |
| Device Type | Line / Bus Driver |
| Supply Voltage | Other; 6 V |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |