Signetics 8800 series high-speed elements.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 8822/C,D |
| Product Name | Dual Master-Slave J-K Binary |
| Flip-Flop Type | J-K |
| Supply Voltage | 6 V |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Package Type | DIP (optional feature); Lead Flat Pack |