Lansdale Semiconductor, Inc. Clock Generator and Driver 8284A

Description
Intel developed the 8080A microprocessor and its family of support peripherals for military applications
Description
Intel developed the 8080A microprocessor and its family of support peripherals for military applications

Suppliers

Company
Product
Description
Supplier Links
Clock Generator and Driver - 8284A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Clock Generator and Driver
8284A
Clock Generator and Driver 8284A
Intel developed the 8080A microprocessor and its family of support peripherals for military applications

Intel developed the 8080A microprocessor and its family of support peripherals for military applications

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category IC Interfaces
Product Number 8284A
Product Name Clock Generator and Driver
Device Type Clock Generator and Driver
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32176-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers