Lansdale Semiconductor, Inc. Dual 8-Bit Shift Register 8277/E,F

Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Suppliers

Company
Product
Description
Supplier Links
Dual 8-Bit Shift Register - 8277/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 8-Bit Shift Register
8277/E,F
Dual 8-Bit Shift Register 8277/E,F
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Shift Registers
Product Number 8277/E,F
Product Name Dual 8-Bit Shift Register
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS299 8-Bit Universal Shift/Storage Registers - 7802401SA - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
3 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic Family / Base Number Nexperia - 26AC8650 - Newark, An Avnet Company
Specs
Pin Count 14
Number of units in IC 1
Number of Bits (Stages) 8
View Details