Lansdale Semiconductor, Inc. 4-Bit Shift Register 8271/E,F

Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Suppliers

Company
Product
Description
Supplier Links
4-Bit Shift Register - 8271/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Bit Shift Register
8271/E,F
4-Bit Shift Register 8271/E,F
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Shift Registers
Product Number 8271/E,F
Product Name 4-Bit Shift Register
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-74HCS596PW-Q100JDKR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
Logic - Shift Registers - 74F194SCX - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details