Lansdale Semiconductor, Inc. Quad 2-Input Multiplexer 8266/E,F

Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input Multiplexer - 8266/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input Multiplexer
8266/E,F
Quad 2-Input Multiplexer 8266/E,F
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Multiplexers
Product Number 8266/E,F
Product Name Quad 2-Input Multiplexer
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC2G157 Single 2-Line to 1-Line Data Selector/Multiplexer - 74LVC2G157DCUTE4 - Texas Instruments
Specs
Supply Voltage 1.65
Package Type DSBGA,SM8,US8
Logic Family LVC
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HC4514PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers