Nexperia B.V. Quad 2-input multiplexer; 3-state 74HC257D-Q100J

Description
The 74HC257-Q100; 74HCT257-Q100 is a quad 2-input multiplexer with 3-state outputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Non-inverting data path 3-state outputs interface directly with system bus Input levels: For 74HC257-Q100: CMOS level For 74HCT257-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74HC257-Q100; 74HCT257-Q100 is a quad 2-input multiplexer with 3-state outputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Non-inverting data path 3-state outputs interface directly with system bus Input levels: For 74HC257-Q100: CMOS level For 74HCT257-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC257D-Q100 is a quad 2-input multiplexer with 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive applications. It operates from -40 °C to +125 °C and supports a supply voltage range of 2.0 V to 6.0 V. The device is packaged in an SO16 plastic small outline package with a body width of 3.9 mm. Inputs include clamp diodes, enabling interfacing to voltages exceeding VCC with current-limiting resistors. It complies with JESD8C and JESD7A standards, features CMOS low power dissipation, high noise immunity, and exceeds 100 mA latch-up current per JESD 78 Class II Level B. ESD protection exceeds 2000 V HBM and 1000 V CDM. The non-inverting data path and 3-state outputs allow direct bus interfacing.

Datasheet Summary
Powered by GS/AI

The 74HC257D-Q100 is a quad 2-input multiplexer with 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive applications. It operates from -40 °C to +125 °C and supports a supply voltage range of 2.0 V to 6.0 V. The device is packaged in an SO16 plastic small outline package with a body width of 3.9 mm. Inputs include clamp diodes, enabling interfacing to voltages exceeding VCC with current-limiting resistors. It complies with JESD8C and JESD7A standards, features CMOS low power dissipation, high noise immunity, and exceeds 100 mA latch-up current per JESD 78 Class II Level B. ESD protection exceeds 2000 V HBM and 1000 V CDM. The non-inverting data path and 3-state outputs allow direct bus interfacing.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input multiplexer; 3-state - 74HC257D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input multiplexer; 3-state
74HC257D-Q100J
Quad 2-input multiplexer; 3-state 74HC257D-Q100J
The 74HC257-Q100; 74HCT257-Q100 is a quad 2-input multiplexer with 3-state outputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Non-inverting data path 3-state outputs interface directly with system bus Input levels: For 74HC257-Q100: CMOS level For 74HCT257-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74HC257-Q100; 74HCT257-Q100 is a quad 2-input multiplexer with 3-state outputs. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Non-inverting data path
  • 3-state outputs interface directly with system bus
  • Input levels:
    • For 74HC257-Q100: CMOS level
    • For 74HCT257-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
 - 74HC257D-Q100J - Rochester Electronics
Newburyport, MA, United States
Quad 2-input multiplexer; 3-state

Quad 2-input multiplexer; 3-state

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74HC257D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74HC257D-Q100J
Signal Switches, Multiplexers, Decoders 74HC257D-Q100J
Multiplexer 4 x 2:1 16-SO

Multiplexer 4 x 2:1 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC257D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74HC257D-Q100J
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74HC257D-Q100J
IC MULTIPLEXER 4 X 2:1 16SO

IC MULTIPLEXER 4 X 2:1 16SO

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74HC257D-Q100J 74HC257D-Q100J 74HC257D-Q100J 74HC257D-Q100J
Product Name Quad 2-input multiplexer; 3-state Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State 3-State
Features ESD Protection
Supply Voltage +7 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT4067PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP; TSSOP24
Logic Family CMOS
View Details
 - 74LV4051DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT338
Logic Family CMOS
View Details
 - 74HC4351DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT339
Logic Family CMOS
View Details