Lansdale Semiconductor, Inc. Dual 5-Bit Buffer Register 8200/J,K

Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.
Description
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Suppliers

Company
Product
Description
Supplier Links
Dual 5-Bit Buffer Register - 8200/J,K - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 5-Bit Buffer Register
8200/J,K
Dual 5-Bit Buffer Register 8200/J,K
The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

The 8200/8H00 series MSI circuits are directly compatible with other TTL circuits including 5400/7400 series devices.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Shift Registers
Product Number 8200/J,K
Product Name Dual 5-Bit Buffer Register
Features Buffered Inputs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Pin Count 24
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HC164PW/GJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
Shift Registers - 74199PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers
Logic - Shift Registers - 74HC194DB,118 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details