Lansdale Semiconductor, Inc. RS/T Binary Element 729/C,D

Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.
Description
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Suppliers

Company
Product
Description
Supplier Links
RS/T Binary Element - 729/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
RS/T Binary Element
729/C,D
RS/T Binary Element 729/C,D
These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 729/C,D
Product Name RS/T Binary Element
Flip-Flop Type S-R; T
Supply Voltage 8 V
Power Dissipation 250 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16374 16-Bit D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9202501MXA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
Logic Family ACT
View Details
Single D-type flip-flop with reset; positive-edge trigger - 74LVC1G175GM,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
7 suppliers
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details