Lansdale Semiconductor, Inc. 250 mA Quad 2-Input NAND Gate 693T/E

Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Suppliers

Company
Product
Description
Supplier Links
250 mA Quad 2-Input NAND Gate - 693T/E - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
250 mA Quad 2-Input NAND Gate
693T/E
250 mA Quad 2-Input NAND Gate 693T/E
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Motorola/Freescale - HTL 660T

These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 693T/E
Product Name 250 mA Quad 2-Input NAND Gate
Gate Type NAND
Supply Voltage 18 VDC
Inputs 2
Features Schmitt Trigger
Propagation Delay 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
2-input OR gate - 74AHCT1G32GZ-Q10YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic - Gates and Inverters - 54LS03FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details