Lansdale Semiconductor, Inc. Binary Counter 685T/E

Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Suppliers

Company
Product
Description
Supplier Links
Binary Counter - 685T/E - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Binary Counter
685T/E
Binary Counter 685T/E
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Motorola/Freescale - HTL 660T

These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Counters
Product Number 685T/E
Product Name Binary Counter
Counter Type Binary
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040B-W - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
Counters, Dividers - 74HCT163D-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 50 MHz
View Details
2 suppliers
Logic - Counters, Dividers - 74HC163FP-E - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP
View Details