Lansdale Semiconductor, Inc. Dual 2-Input AND-OR-INVERT Gate 674T/C

Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Suppliers

Company
Product
Description
Supplier Links
Dual 2-Input AND-OR-INVERT Gate - 674T/C - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 2-Input AND-OR-INVERT Gate
674T/C
Dual 2-Input AND-OR-INVERT Gate 674T/C
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Motorola/Freescale - HTL 660T

These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 674T/C
Product Name Dual 2-Input AND-OR-INVERT Gate
Gate Type NAND; NOR
Supply Voltage 18 VDC
Inputs 2
Propagation Delay 125 ns
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2222733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Quad 2-input AND gate - 74AHCT08BQ-Q100X - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers