Lansdale Semiconductor, Inc. Expandable Dual 4-Input NAND Gate 661T/C

Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.
Description
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Suppliers

Company
Product
Description
Supplier Links
Expandable Dual 4-Input NAND Gate - 661T/C - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Expandable Dual 4-Input NAND Gate
661T/C
Expandable Dual 4-Input NAND Gate 661T/C
Motorola/Freescale - HTL 660T These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Motorola/Freescale - HTL 660T

These HTL integrated circuits are especially designed to meet the requirements of industrial applications because of their outstanding noise immunity. These circuits provide error-free operation in high noise environments far beyond the tolerance of other IC families. Multifunction packages and a broad operating temperature range further tailor this device family to industrial requirements.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 661T/C
Product Name Expandable Dual 4-Input NAND Gate
Gate Type NAND
Supply Voltage 18 VDC
Inputs 4
Propagation Delay 125 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Logic IC - 705-74AHC3G14DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Inverter Schmitt Trigger
Supply Voltage 5 V
Logic Family AHC
View Details
7 suppliers