Lansdale Semiconductor, Inc. Double D Type Flip-Flop 54SS74/D

Description
The 54SS00/74SS00 series of transistor-transisto r logic was originally manufactured by Motorola and utilizes Super Schottky technology.
Description
The 54SS00/74SS00 series of transistor-transisto r logic was originally manufactured by Motorola and utilizes Super Schottky technology.

Suppliers

Company
Product
Description
Supplier Links
Double D Type Flip-Flop - 54SS74/D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Double D Type Flip-Flop
54SS74/D
Double D Type Flip-Flop 54SS74/D
The 54SS00/74SS00 series of transistor-transisto r logic was originally manufactured by Motorola and utilizes Super Schottky technology.

The 54SS00/74SS00 series of transistor-transistor logic was originally manufactured by Motorola and utilizes Super Schottky technology.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 54SS74/D
Product Name Double D Type Flip-Flop
Flip-Flop Type D
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374CMTD - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74HCT175D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO16
Logic Family CMOS
View Details
5 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details