The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 54S243/C,D |
| Product Name | Quad Transceiver (3-State) |
| Technology | TTL |
| Device Type | Transceiver |
| Supply Voltage | Other; 7 V |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |