The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 54S112/E,F |
| Product Name | Dual J-K Edge-Triggered Flip-Flop |
| Flip-Flop Type | J-K |
| Supply Voltage | 7 V |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Package Type | DIP (optional feature); Lead Flat Pack |