Lansdale Semiconductor, Inc. Hex Inverter Schmitt Trigger 54LS14/C,D

Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.
Description
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Suppliers

Company
Product
Description
Supplier Links
Hex Inverter Schmitt Trigger - 54LS14/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Hex Inverter Schmitt Trigger
54LS14/C,D
Hex Inverter Schmitt Trigger 54LS14/C,D
The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-dio de inputs and emitter inputs and utilizes full Schottky-barrier-dio de clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-diode inputs and emitter inputs and utilizes full Schottky-barrier-diode clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible with, most of the popular saturated logic circuits.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 54LS14/C,D
Product Name Hex Inverter Schmitt Trigger
Gate Type NOT
Supply Voltage 7 V
Logic Family TTL
Propagation Delay 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Dual 2-input NAND gate - 74AHC2G00DC,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
8 suppliers
Logic - Gates and Inverters - 54F10LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details