Lansdale Semiconductor, Inc. Dual Type D Flip-Flop 54H79/C,A

Description
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.
Description
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

Suppliers

Company
Product
Description
Supplier Links
Dual Type D Flip-Flop - 54H79/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual Type D Flip-Flop
54H79/C,A
Dual Type D Flip-Flop 54H79/C,A
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

TTL III circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 54H79/C,A
Product Name Dual Type D Flip-Flop
Flip-Flop Type D
Supply Voltage 7 V
Power Dissipation 120 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331DC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Flip Flops - 1727-74HCS74BQ-Q100XTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers