Lansdale Semiconductor, Inc. Dual J-K Master-Slave Flip-Flop 54H73/C,D

Description
The 54H00/74H00 logic family is high speed TTL III. These transistor-transisto r logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.
Description
The 54H00/74H00 logic family is high speed TTL III. These transistor-transisto r logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.

Suppliers

Company
Product
Description
Supplier Links
Dual J-K Master-Slave Flip-Flop - 54H73/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual J-K Master-Slave Flip-Flop
54H73/C,D
Dual J-K Master-Slave Flip-Flop 54H73/C,D
The 54H00/74H00 logic family is high speed TTL III. These transistor-transisto r logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.

The 54H00/74H00 logic family is high speed TTL III. These transistor-transistor logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 54H73/C,D
Product Name Dual J-K Master-Slave Flip-Flop
Flip-Flop Type J-K
Triggering Master-slave
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501KA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Logic - Flip Flops - 74ABT16374BDL,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 1727-1999-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
3 suppliers