The 54H00/74H00 logic family is high speed TTL III. These transistor-transisto
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 54H60/C,D |
| Product Name | Dual 4-Input Expander |
| Technology | TTL |
| Device Type | Port / Bus Expander |
| Supply Voltage | 5V |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |