Lansdale Semiconductor, Inc. AND Input JJ-KK Flip-Flop 54H117/C,A

Description
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.
Description
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

Suppliers

Company
Product
Description
Supplier Links
AND Input JJ-KK Flip-Flop - 54H117/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
AND Input JJ-KK Flip-Flop
54H117/C,A
AND Input JJ-KK Flip-Flop 54H117/C,A
TTL III circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

TTL III circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed, good external noise immunity and high fan-out.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 54H117/C,A
Product Name AND Input JJ-KK Flip-Flop
Flip-Flop Type J-K
Supply Voltage 7 V
Power Dissipation 75 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT374SJ - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Octal D-type flip-flop; positive-edge trigger; 3-state - 74ALVC374PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers