Lansdale Semiconductor, Inc. J-K Edge-Triggered Flip-Flop 54H102/C,D

Description
The 54H00/74H00 logic family is high speed TTL III. These transistor-transisto r logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.
Description
The 54H00/74H00 logic family is high speed TTL III. These transistor-transisto r logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.

Suppliers

Company
Product
Description
Supplier Links
J-K Edge-Triggered Flip-Flop - 54H102/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
J-K Edge-Triggered Flip-Flop
54H102/C,D
J-K Edge-Triggered Flip-Flop 54H102/C,D
The 54H00/74H00 logic family is high speed TTL III. These transistor-transisto r logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.

The 54H00/74H00 logic family is high speed TTL III. These transistor-transistor logic circuits were designed for general purpose applications. They have good external noise immunity and high fan-out.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 54H102/C,D
Product Name J-K Edge-Triggered Flip-Flop
Flip-Flop Type J-K
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT109D,652-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details