TTL III circuits comprise a family of transistor-transisto
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 54H02/C,A |
| Product Name | Quad 2-Input NOR Gate |
| Gate Type | NOR |
| Supply Voltage | 7 V |
| Logic Family | TTL |
| Power Dissipation | 122 milliwatts |