Lansdale Semiconductor, Inc. Decade Counter 5490/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Decade Counter - 5490/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Decade Counter
5490/C,D
Decade Counter 5490/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Counters
Product Number 5490/C,D
Product Name Decade Counter
Counter Type BCD/Decade Counter
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Counter ICs - 1705407P - RS Components, Ltd.
Specs
Package Type DHVQFN
Logic Family HCMOS; 74HC
Number of Pins 16
View Details
Logic - Counters, Dividers - 74HC4060PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details