Lansdale Semiconductor, Inc. BCD-to-Decimal Decoder (1-of-10) 5442/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
BCD-to-Decimal Decoder (1-of-10) - 5442/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
BCD-to-Decimal Decoder (1-of-10)
5442/E,F
BCD-to-Decimal Decoder (1-of-10) 5442/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Decoders and Demultiplexers
Product Number 5442/E,F
Product Name BCD-to-Decimal Decoder (1-of-10)
Function Decoder
Input Lines 1; BCD
Output Lines 10
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/65802BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
Logic Family / Base Number Nexperia - 24AC3166 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 16; Other; 16Outputs
Supply Voltage 6V
View Details
 - 5447/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details