Lansdale Semiconductor, Inc. Dual 4-Input NAND Gate 5420/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Dual 4-Input NAND Gate - 5420/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 4-Input NAND Gate
5420/C,A
Dual 4-Input NAND Gate 5420/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5420/C,A
Product Name Dual 4-Input NAND Gate
Gate Type NAND
Supply Voltage 7 VDC
Logic Family TTL
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 5403/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers