The 5400/7400 series of transistor-transisto
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Logic Counters |
| Product Number | 54193/E,F |
| Product Name | Synchronous Up/Down 4-Bit Binary Counter |
| Counter Type | MOD-N |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 7 VDC |
| Package Type | DIP (optional feature); Lead Flat Pack |