Lansdale Semiconductor, Inc. Presettable 4-Bit Binary Up/Down Counter 54191/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Presettable 4-Bit Binary Up/Down Counter - 54191/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Presettable 4-Bit Binary Up/Down Counter
54191/E,F
Presettable 4-Bit Binary Up/Down Counter 54191/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Counters
Product Number 54191/E,F
Product Name Presettable 4-Bit Binary Up/Down Counter
Features Presettable
Counter Type MOD-N
Counter Direction Bidirectional
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F162APC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN54LS390 Dual 4-Bit Decade And Binary Counters - 7802601FA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Counters, Dividers - HEF4040BT/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.5V; 3 V ~ 15 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 50 MHz
View Details