The 5400/7400 series of transistor-transisto
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 54170/E,F |
| Product Name | 4 x 4 Register File (Open Collector) |
| Supply Voltage | 7 V |
| Output Characteristics | Open-collector |
| Package Type | DIP (optional feature); Other (optional feature); Lead Flat Pack |
| Logic Family | TTL |