Lansdale Semiconductor, Inc. 8-Bit Shift Register 54164/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
8-Bit Shift Register - 54164/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
8-Bit Shift Register
54164/C,A
8-Bit Shift Register 54164/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Shift Registers
Product Number 54164/C,A
Product Name 8-Bit Shift Register
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Pin Count 14
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HCT597DB118 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
Logic - Shift Registers - 100336QI - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details
CD54HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Register - 5962-8995301EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,DIESALE
Logic Family CMOS; HC
View Details