Lansdale Semiconductor, Inc. Dual 2 to 4-Line Decoder/Demultiplexer 54155/E,F

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Dual 2 to 4-Line Decoder/Demultiplexer - 54155/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual 2 to 4-Line Decoder/Demultiplexer
54155/E,F
Dual 2 to 4-Line Decoder/Demultiplexer 54155/E,F
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Decoders and Demultiplexers
Product Number 54155/E,F
Product Name Dual 2 to 4-Line Decoder/Demultiplexer
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
Supply Voltage 7 V
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
SN54LS145 BCD-to-Decimal Decoders/Drivers - SN54LS145J - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV3257D,118 - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 4
Supply Voltage 2.3V ~ 3.6V
View Details