The 5400/7400 series of transistor-transisto
The 5400/7400 series of transistor-transisto
| Lansdale Semiconductor, Inc. | Lansdale Semiconductor, Inc. | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 54145/E,F | 54145/E,F |
| Product Name | BCD to One-Of-Ten Decoder/Driver | BCD-To-Decimal Decoder/Driver (O.C.) |
| Function | Decoder | Decoder |
| Input Lines | 1; BCD | BCD |
| Output Lines | 10 | |
| Supply Voltage | 7 VDC | 7 V |
| Package Type | DIP (optional feature); Lead Flat Pack | DIP (optional feature); Lead Flat Pack |