Lansdale Semiconductor, Inc. Quad 2-Input Positive NAND Gate (O.C.) 5401/C,D

Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-Input Positive NAND Gate (O.C.) - 5401/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad 2-Input Positive NAND Gate (O.C.)
5401/C,D
Quad 2-Input Positive NAND Gate (O.C.) 5401/C,D
The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Gates
Product Number 5401/C,D
Product Name Quad 2-Input Positive NAND Gate (O.C.)
Gate Type NAND
Supply Voltage 7 V
Output Type Open Collector
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5438DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
2-input NAND gate - 74AHCT1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Gates and Inverters - 5482J/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers