Lansdale Semiconductor, Inc. Quad Type D Flip-Flop 4315/E,F

Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Suppliers

Company
Product
Description
Supplier Links
Quad Type D Flip-Flop - 4315/E,F - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad Type D Flip-Flop
4315/E,F
Quad Type D Flip-Flop 4315/E,F
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 4315/E,F
Product Name Quad Type D Flip-Flop
Flip-Flop Type D
Supply Voltage 7 VDC
Propagation Delay 16 ns
Power Dissipation 190 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRE4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
5 suppliers
Flip Flops - 74HCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers