Lansdale Semiconductor, Inc. 4-Bit Shift Register 3271/E

Description
UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.
Description
UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.

Suppliers

Company
Product
Description
Supplier Links
4-Bit Shift Register - 3271/E - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
4-Bit Shift Register
3271/E
4-Bit Shift Register 3271/E
UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.

UTILOGIC is a logic form developed by Signetics for application in commercial, industrial and ground support equipment. UTILOGIC II is the improved version of this family, retaining the proven performance of the original, including the high capacitive drive capability and high noise margins.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Shift Registers
Product Number 3271/E
Product Name 4-Bit Shift Register
Supply Voltage 5.5 V
Package Type DIP
Pin Count 16
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
8-bit serial-in, parallel-out shift register - 74HCT164PW-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
 - 5495A/BDA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers