Lansdale Semiconductor, Inc. J-K Flip-Flop 225/C,B

Description
DTL silicon planar epitaxial monolithic integrated circuits for digital systems.
Description
DTL silicon planar epitaxial monolithic integrated circuits for digital systems.

Suppliers

Company
Product
Description
Supplier Links
J-K Flip-Flop - 225/C,B - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
J-K Flip-Flop
225/C,B
J-K Flip-Flop 225/C,B
DTL silicon planar epitaxial monolithic integrated circuits for digital systems.

DTL silicon planar epitaxial monolithic integrated circuits for digital systems.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 225/C,B
Product Name J-K Flip-Flop
Flip-Flop Type J-K
Supply Voltage 10 V
Power Dissipation 55 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574APW,112 - Lingto Electronic Limited
Specs
fMAX 400 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
Flip Flops - 74ALVT16821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers