Lansdale Semiconductor, Inc. Pulse Binary Counter 213/C,B

Description
DTL silicon planar epitaxial monolithic integrated circuits for digital systems.
Description
DTL silicon planar epitaxial monolithic integrated circuits for digital systems.

Suppliers

Company
Product
Description
Supplier Links
Pulse Binary Counter - 213/C,B - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Pulse Binary Counter
213/C,B
Pulse Binary Counter 213/C,B
DTL silicon planar epitaxial monolithic integrated circuits for digital systems.

DTL silicon planar epitaxial monolithic integrated circuits for digital systems.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Counters
Product Number 213/C,B
Product Name Pulse Binary Counter
Counter Type MOD-N
Supply Voltage 10 V
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Binary Counter, 4Bit, Up/down, Dip-16; Logic Family / Base Number Nexperia - 07WX3693 - Newark, An Avnet Company
Specs
Counter Type Presettable Binary, Synchronous, Up / Down
Package Type DIP
Number of Pins 16
View Details
Logic - Counters, Dividers - 5962-88657032A - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers