Lansdale Semiconductor, Inc. Dual J-K Flip-Flop 2123/C,A

Description
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.
Description
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

Suppliers

Company
Product
Description
Supplier Links
Dual J-K Flip-Flop - 2123/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Dual J-K Flip-Flop
2123/C,A
Dual J-K Flip-Flop 2123/C,A
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

TTL II integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 2123/C,A
Product Name Dual J-K Flip-Flop
Flip-Flop Type J-K
Supply Voltage 8 VDC
Power Dissipation 110 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers
Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74PW-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers