Lansdale Semiconductor, Inc. AND J-K Flip-Flop 2109/C,A

Description
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.
Description
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

Suppliers

Company
Product
Description
Supplier Links
AND J-K Flip-Flop - 2109/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
AND J-K Flip-Flop
2109/C,A
AND J-K Flip-Flop 2109/C,A
TTL II integrated circuits comprise a family of transistor-transisto r logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

TTL II integrated circuits comprise a family of transistor-transistor logic designed for general purpose digital applications. The family has a high operating speed (30-50 MHz clock rate), good external noise immunity, high fan out, and the capability of driving capacitive loads to 600 pF.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Flip-Flops
Product Number 2109/C,A
Product Name AND J-K Flip-Flop
Flip-Flop Type J-K
Supply Voltage 8 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HC112PW,118 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
8 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details