These are a group of DTL integrated circuits intended for high-speed, low-power digital systems. Each device is fabricated within a single monolithic silicon chip by the planar technique. These DTL products include the (8)100 Series, 700 Series, and (8)400 Series.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 156/C,D |
| Product Name | Dual 4-Input Clock/Capacitive LineDriver |
| Device Type | Line / Bus Driver |
| Supply Voltage | Other; 8 V |
| Pd | 250 milliwatts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |