Lansdale Semiconductor, Inc. 2-Bit Full Adder 15482/C,A

Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.
Description
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Suppliers

Company
Product
Description
Supplier Links
2-Bit Full Adder - 15482/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
2-Bit Full Adder
15482/C,A
2-Bit Full Adder 15482/C,A
The 5400/7400 series of transistor-transisto r logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive loading.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Adders
Product Number 15482/C,A
Product Name 2-Bit Full Adder
Basic Type Full Adder
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC283 4-Bit Binary Full Adder with Fast Carry - CD74AC283M - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 1.5V; 5.5
View Details
 - 100180FC - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP
Logic Family ECL
View Details
Adder (Dependent Carry) - 4329/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Basic Type Half Adder
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details
CD74HCT283 High Speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry - CD74HCT283E - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.5
View Details