Lansdale Semiconductor, Inc. Adder (Independent Carry) 4331/C,A

Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Suppliers

Company
Product
Description
Supplier Links
Adder (Independent Carry) - 4331/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Adder (Independent Carry)
4331/C,A
Adder (Independent Carry) 4331/C,A
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Adders
Product Number 4331/C,A
Product Name Adder (Independent Carry)
Basic Type Half Adder
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC283 4-Bit Binary Full Adder with Fast Carry - CD74AC283M - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 1.5V; 5.5
View Details
 - 5482J/B - Rochester Electronics
Rochester Electronics
Specs
Basic Type Full Adder
Package Type DIP; Other; CDIP
View Details
Gated Full Adder - 5480/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Basic Type Full Adder
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details
SN54F283 4-Bit Binary Full Adders With Fast Carry - M38510/34201B2A - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.5
View Details