Lansdale Semiconductor, Inc. Quad Line Receiver 1489A/C,D

Description
These ICs are part of a family of devices used for precision data conversion and instrumentation applications.
Description
These ICs are part of a family of devices used for precision data conversion and instrumentation applications.

Suppliers

Company
Product
Description
Supplier Links
Quad Line Receiver - 1489A/C,D - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Quad Line Receiver
1489A/C,D
Quad Line Receiver 1489A/C,D
These ICs are part of a family of devices used for precision data conversion and instrumentation applications.

These ICs are part of a family of devices used for precision data conversion and instrumentation applications.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category IC Interfaces
Product Number 1489A/C,D
Product Name Quad Line Receiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261047-SI2434-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers