This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
| Lansdale Semiconductor, Inc. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 145505 |
| Product Name | PCM Codec |
| Technology | LVCMOS |
| Device Type | Codec; PCM Filter |
| Features | Built-In Oscillator |
| Supply Voltage | 5V |
| Pd | ? to 90 milliwatts |