Lansdale Semiconductor, Inc. Frequency Synthesizer 145159

Description
Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
Description
Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
Datasheet
Datasheet Summary
Powered by GS/AI

The ML145159 is a programmable PLL frequency synthesizer designed by Lansdale Semiconductor, Inc. It features a 14-bit reference counter and programmable divide-by-N and divide-by-A counters, which can be configured serially through a common data input. This device operates within a supply voltage range of 3.0 to 9.0 V and has a wide operating temperature range of -40¬8C to 85¬8C. The synthesizer is compatible with the Serial Peripheral Interface (SPI) commonly used in CMOS microcontrollers, making it suitable for various applications. It supports a divide range of R from 3 to 16383 and N from 16 to 1023, with a phase detector that offers high gain. The ML145159 is designed for low power consumption due to its CMOS technology and can be used with both on-chip and off-chip reference oscillators. Engineers considering this product should note its maximum ratings, including a power dissipation limit of 500 mW and input/output voltage constraints. The device is also noted for its ability to interface with dual-modulus prescalers for higher frequency operations.

Datasheet Summary
Powered by GS/AI

The ML145159 is a programmable PLL frequency synthesizer designed by Lansdale Semiconductor, Inc. It features a 14-bit reference counter and programmable divide-by-N and divide-by-A counters, which can be configured serially through a common data input. This device operates within a supply voltage range of 3.0 to 9.0 V and has a wide operating temperature range of -40¬8C to 85¬8C. The synthesizer is compatible with the Serial Peripheral Interface (SPI) commonly used in CMOS microcontrollers, making it suitable for various applications. It supports a divide range of R from 3 to 16383 and N from 16 to 1023, with a phase detector that offers high gain. The ML145159 is designed for low power consumption due to its CMOS technology and can be used with both on-chip and off-chip reference oscillators. Engineers considering this product should note its maximum ratings, including a power dissipation limit of 500 mW and input/output voltage constraints. The device is also noted for its ability to interface with dual-modulus prescalers for higher frequency operations.

Suppliers

Company
Product
Description
Supplier Links
Frequency Synthesizer - 145159 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Frequency Synthesizer
145159
Frequency Synthesizer 145159
Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.

Motorola/Freescale - CMOS 145000

This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.

Datasheet

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category IC Phase-locked Loops (PLL)
Product Number 145159
Product Name Frequency Synthesizer
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - SI52112-B6-GM2R-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers
Clock and Timing IC - 728-CDCM61001RHBR-AU - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS, LVDS, LVPECL
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
3 suppliers