Lansdale Semiconductor, Inc. Prescaler 12019

Description
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
Datasheet
Description
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prescaler - 12019 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Prescaler
12019
Prescaler 12019
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.

Motorola/Freescale - ECL PLL 12000

MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.

Datasheet

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Dividers
Product Number 12019
Product Name Prescaler
Clock Frequency 225 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
15-stage divider and oscillator - 74AHC1G4215GWH - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers