Lansdale Semiconductor, Inc. Prescaler 12009

Description
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
Datasheet
Description
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prescaler - 12009 - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
Prescaler
12009
Prescaler 12009
Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.

Motorola/Freescale - ECL PLL 12000

MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.

Datasheet

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Logic Dividers
Product Number 12009
Product Name Prescaler
Clock Frequency 480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
Logic - Logic - Counters, Dividers - AM25LS2569DC - 911335-AM25LS2569DC - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 20-CDIP
View Details
2 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BM96 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
9 suppliers